Murata Electronics Fixed Inductors LQW18AN8N4C80D

Description
FIXED IND 8.4NH 1.6A 52 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 8.4NH 1.6A 52 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN8N4C80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.4NH 1.6A 52 MOHM SMD

FIXED IND 8.4NH 1.6A 52 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN8N4C80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.4NH 1.6A 52 MOHM SMD

FIXED IND 8.4NH 1.6A 52 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN8N4C80DTR-ND - DigiKey
Thief River Falls, MN, United States
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN8N4C80DDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details