Murata Electronics Fixed Inductors LQW18AN68NG80D

Description
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN68NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN68NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 630MA 380 MOHM

FIXED IND 68NH 630MA 380 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN68NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 630MA 380 MOHM

FIXED IND 68NH 630MA 380 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330494-LQW18AN68NG80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330494-LQW18AN68NG80D
Inductors, Coils, Chokes - Fixed Inductors 1330494-LQW18AN68NG80D
Manufacturer: Murata Electronics Win Source Part Number: 1330494-LQW18AN68NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 68 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±2% Q @ Freq: 37 @ 200MHz Frequency - Self Resonant: 2.38GHz DC Resistance (DCR): 380mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-LQW18AN68NG80DDK R,490-LQW18AN68NG80D CT,LQW18AN68NG80D-ND ,490-LQW18AN68NG80DT R Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330494-LQW18AN68NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 68 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 37 @ 200MHz
Frequency - Self Resonant: 2.38GHz
DC Resistance (DCR): 380mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AN68NG80DDKR,490-LQW18AN68NG80DCT,LQW18AN68NG80D-ND,490-LQW18AN68NG80DTR
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 630MA 0.38OHM Inductor and Choke - 71-LQW18AN68NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 630MA 0.38OHM Inductor and Choke
71-LQW18AN68NG80D
SMD 630MA 0.38OHM Inductor and Choke 71-LQW18AN68NG80D
FIXED IND 68NH 630MA 0.38OHM SMD Product overview: LQW18AN68NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 630MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NG80D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 630MA 0.38OHM SMD Product overview: LQW18AN68NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 630MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN68NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN68NG80D
Fixed Inductors LQW18AN68NG80D
FIXED IND 68NH 630MA 0.38OHM SMD

FIXED IND 68NH 630MA 0.38OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AN68NG80DTR-ND 1330494-LQW18AN68NG80D 71-LQW18AN68NG80D LQW18AN68NG80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 630MA 0.38OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details