Murata Electronics 2.2A 0.028OHM Inductor and Choke LQW18AN4N2B8ZD

Description
FIXED IND 4.2NH 2.2A 0.028OHM SM Product overview: LQW18AN4N2B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 0.028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, 0.028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N2B8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.2NH 2.2A 0.028OHM SM Product overview: LQW18AN4N2B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 0.028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, 0.028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N2B8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2A 0.028OHM Inductor and Choke - 71-LQW18AN4N2B8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2A 0.028OHM Inductor and Choke
71-LQW18AN4N2B8ZD
2.2A 0.028OHM Inductor and Choke 71-LQW18AN4N2B8ZD
FIXED IND 4.2NH 2.2A 0.028OHM SM Product overview: LQW18AN4N2B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 0.028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, 0.028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N2B8ZD can be used for catalog matching and distributor lookup.

FIXED IND 4.2NH 2.2A 0.028OHM SM Product overview: LQW18AN4N2B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A, 0.028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, 0.028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N2B8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15702-6-ND
Fixed Inductors 490-15702-6-ND
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15702-1-ND
Fixed Inductors 490-15702-1-ND
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15702-2-ND
Fixed Inductors 490-15702-2-ND
4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

4.2nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370019-LQW18AN4N2B8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370019-LQW18AN4N2B8ZD
Inductors, Coils, Chokes - Fixed Inductors 1370019-LQW18AN4N2B8ZD
Win Source Part Number: 1370019-LQW18AN4N2B8 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.2 nH Current Rating (Amps): 2.2 A Shielding: Unshielded DC Resistance (DCR): 28mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370019-LQW18AN4N2B8ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 4.2 nH
Current Rating (Amps): 2.2 A
Shielding: Unshielded
DC Resistance (DCR): 28mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW18AN4N2B8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN4N2B8ZD
Fixed Inductors LQW18AN4N2B8ZD
FIXED IND 4.2NH 2.2A 0.028OHM SM

FIXED IND 4.2NH 2.2A 0.028OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN4N2B8ZD 490-15702-6-ND 1370019-LQW18AN4N2B8ZD LQW18AN4N2B8ZD
Product Name 2.2A 0.028OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 0.0042 microH 0.0042 microH 0.0042 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 1712-BMC2EY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers