Murata Power Solutions Fixed Inductors LQW18AN47NG00D

Description
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6894-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6894-2-ND
Fixed Inductors 490-6894-2-ND
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6894-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6894-6-ND
Fixed Inductors 490-6894-6-ND
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6894-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6894-1-ND
Fixed Inductors 490-6894-1-ND
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7242986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242986
Surface Mount Inductors 7242986
Murata LQW18AN47NG00D

Murata LQW18AN47NG00D

Supplier's Site
Surface Mount Inductors - 7242986P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242986P
Surface Mount Inductors 7242986P
Murata LQW18AN47NG00D

Murata LQW18AN47NG00D

Supplier's Site
Surface Mount Inductors - 1675723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675723
Surface Mount Inductors 1675723
Murata LQW18AN47NG00D

Murata LQW18AN47NG00D

Supplier's Site
SMD 380MA 0.29OHM Inductor and Choke - 71-LQW18AN47NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 380MA 0.29OHM Inductor and Choke
71-LQW18AN47NG00D
SMD 380MA 0.29OHM Inductor and Choke 71-LQW18AN47NG00D
FIXED IND 47NH 380MA 0.29OHM SMD Product overview: LQW18AN47NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NG00D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 380MA 0.29OHM SMD Product overview: LQW18AN47NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 47Nh 380Ma 2% 2600Mhz; Inductance Murata - 05M4205 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 47Nh 380Ma 2% 2600Mhz; Inductance Murata
05M4205
Chip Inductor 47Nh 380Ma 2% 2600Mhz; Inductance Murata 05M4205
CHIP INDUCTOR 47NH 380MA 2% 2600MHZ; Inductance:47nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:380mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Product Width:0.8mmRoHS Compliant: Yes

CHIP INDUCTOR 47NH 380MA 2% 2600MHZ; Inductance:47nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:380mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN47NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN47NG00D
380mA 47nH ±2% 0603 Power Inductors ROHS

380mA 47nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN47NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN47NG00D
Fixed Inductors LQW18AN47NG00D
FIXED IND 47NH 380MA 0.29OHM SMD

FIXED IND 47NH 380MA 0.29OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6894-2-ND 7242986 7242986P 71-LQW18AN47NG00D 05M4205 LQW18AN47NG00D LQW18AN47NG00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 380MA 0.29OHM Inductor and Choke Chip Inductor 47Nh 380Ma 2% 2600Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers