Murata Power Solutions 590MA 0.116OHM Inductor and Choke LQW18AN27NJ10D

Description
FIXED IND 27NH 590MA 0.116OHM SM Product overview: LQW18AN27NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 0.116OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 0.116OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NJ10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 590MA 0.116OHM SM Product overview: LQW18AN27NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 0.116OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 0.116OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NJ10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
590MA 0.116OHM Inductor and Choke - 71-LQW18AN27NJ10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
590MA 0.116OHM Inductor and Choke
71-LQW18AN27NJ10D
590MA 0.116OHM Inductor and Choke 71-LQW18AN27NJ10D
FIXED IND 27NH 590MA 0.116OHM SM Product overview: LQW18AN27NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 0.116OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 0.116OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NJ10D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 590MA 0.116OHM SM Product overview: LQW18AN27NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 0.116OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 0.116OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NJ10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11770-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11770-2-ND
Fixed Inductors 490-11770-2-ND
27nH Unshielded Wirewound Inductor 590mA 116mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 590mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11770-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11770-6-ND
Fixed Inductors 490-11770-6-ND
27nH Unshielded Wirewound Inductor 590mA 116mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 590mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11770-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11770-1-ND
Fixed Inductors 490-11770-1-ND
27nH Unshielded Wirewound Inductor 590mA 116mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 590mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 27Nh, 2.8Ghz, 0.59A, 0603 Rohs Compliant Murata - 76AH5635 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 2.8Ghz, 0.59A, 0603 Rohs Compliant Murata
76AH5635
Inductor, 27Nh, 2.8Ghz, 0.59A, 0603 Rohs Compliant Murata 76AH5635
INDUCTOR, 27NH, 2.8GHZ, 0.59A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 27NH, 2.8GHZ, 0.59A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN27NJ10D 490-11770-2-ND 76AH5635
Product Name 590MA 0.116OHM Inductor and Choke Fixed Inductors Inductor, 27Nh, 2.8Ghz, 0.59A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound
Inductance Range 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details