Murata Electronics SMD 1.2A 0.098OHM Inductor and Choke LQW18AN27NG80D

Description
FIXED IND 27NH 1.2A 0.098OHM SMD Product overview: LQW18AN27NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 0.098OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 0.098OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 1.2A 0.098OHM SMD Product overview: LQW18AN27NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 0.098OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 0.098OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2A 0.098OHM Inductor and Choke - 71-LQW18AN27NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 0.098OHM Inductor and Choke
71-LQW18AN27NG80D
SMD 1.2A 0.098OHM Inductor and Choke 71-LQW18AN27NG80D
FIXED IND 27NH 1.2A 0.098OHM SMD Product overview: LQW18AN27NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 0.098OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 0.098OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG80D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 1.2A 0.098OHM SMD Product overview: LQW18AN27NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 0.098OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 0.098OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN27NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18AN27NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 1.2A 98 MOHM SMD

FIXED IND 27NH 1.2A 98 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN27NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 1.2A 98 MOHM SMD

FIXED IND 27NH 1.2A 98 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN27NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN27NG80D
845634-LQW18AN27NG80D
Fixed Inductors - LQW18AN27NG80D 845634-LQW18AN27NG80D
Manufacturer: Murata Electronics North America Win Source Part Number: 845634-LQW18AN27NG80 D Series: LQW18 Features: 27 nH Inductor 1.2 A Package: Reel - TR Family Name: LQW18AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 845634-LQW18AN27NG80D
Series: LQW18
Features: 27 nH Inductor 1.2 A
Package: Reel - TR
Family Name: LQW18AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN27NG80D 490-LQW18AN27NG80DCT-ND 845634-LQW18AN27NG80D
Product Name SMD 1.2A 0.098OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW18AN27NG80D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound
Inductance Range 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details