Murata Electronics Fixed Inductors LQW18AN16NG80D

Description
FIXED IND 16NH 1.4A 75 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 16NH 1.4A 75 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN16NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 16NH 1.4A 75 MOHM SMD

FIXED IND 16NH 1.4A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN16NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
16nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

16nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN16NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 16NH 1.4A 75 MOHM SMD

FIXED IND 16NH 1.4A 75 MOHM SMD

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN16NG80D
Inductors/Coils/Transformers >> Power Inductors LQW18AN16NG80D
1.4A 16nH ±2% 0603 Power Inductors ROHS

1.4A 16nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN16NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN16NG80D
Fixed Inductors LQW18AN16NG80D
FIXED IND 16NH 1.4A 0.075OHM SMD

FIXED IND 16NH 1.4A 0.075OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQW18AN16NG80DDKR-ND LQW18AN16NG80D LQW18AN16NG80D
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers