Murata Electronics Fixed Inductors LQW18AN10NG80D

Description
10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17899-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17899-2-ND
Fixed Inductors 490-17899-2-ND
10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17899-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17899-1-ND
Fixed Inductors 490-17899-1-ND
10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17899-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17899-6-ND
Fixed Inductors 490-17899-6-ND
10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 10Nh, 4.75Ghz, 1.6A, 0603 Rohs Compliant Murata - 76AH5613 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 4.75Ghz, 1.6A, 0603 Rohs Compliant Murata
76AH5613
Inductor, 10Nh, 4.75Ghz, 1.6A, 0603 Rohs Compliant Murata 76AH5613
INDUCTOR, 10NH, 4.75GHZ, 1.6A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 10NH, 4.75GHZ, 1.6A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18AN10NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN10NG80D
Fixed Inductors LQW18AN10NG80D
FIXED IND 10NH 1.6A 0.052OHM SMD

FIXED IND 10NH 1.6A 0.052OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN10NG80D
Inductors/Coils/Transformers >> Power Inductors LQW18AN10NG80D
1.6A 10nH ±2% 0603 Power Inductors ROHS

1.6A 10nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-17899-2-ND 76AH5613 LQW18AN10NG80D LQW18AN10NG80D
Product Name Fixed Inductors Inductor, 10Nh, 4.75Ghz, 1.6A, 0603 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details