Murata Electronics Fixed Inductors LQW15CNR56J1ZD

Description
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14298-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14298-1-ND
Fixed Inductors 490-14298-1-ND
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14298-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14298-6-ND
Fixed Inductors 490-14298-6-ND
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14298-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14298-2-ND
Fixed Inductors 490-14298-2-ND
560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CNR56J1ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CNR56J1ZD
Fixed Inductors LQW15CNR56J1ZD
FIXED IND 560NH 300MA 0.71OHM SM

FIXED IND 560NH 300MA 0.71OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14298-1-ND LQW15CNR56J1ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 2469843P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers