Win Source Part Number: 958337-LQW15CNR22J10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.4GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): AISC-0402F-R22J-T; CW252016-R22J; LQW2BASR22J00L; LQW2UASR22J00L; LBM2016TR22J; LQW15CAR22J00D;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14717-6,LQW15CNR
Base Product Number: LQW15CN
FIXED IND 220NH 450MA 0.47OHM SM Product overview: LQW15CNR22J10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 0.47OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 0.47OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR22J10D can be used for catalog matching and distributor lookup.
220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)
220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)
220nH Unshielded Wirewound Inductor 450mA 470mOhm Max 0402 (1005 Metric)
FIXED IND 220NH 450MA 0.47OHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 958337-LQW15CNR22J10D | 71-LQW15CNR22J10D | 490-14717-6-ND | LQW15CNR22J10D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 450MA 0.47OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |