Murata Electronics Fixed Inductors LQW15CE3R3M10D

Description
3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15CE3R3M10DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)

3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15CE3R3M10DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)

3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15CE3R3M10DCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)

3.3µH Unshielded Wirewound Inductor 65mA 3.65Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW15CE3R3M10DDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details