Murata Electronics Fixed Inductors LQW15CAR56J00D

Description
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12222-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12222-1-ND
Fixed Inductors 490-12222-1-ND
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12222-2-ND
Fixed Inductors 490-12222-2-ND
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12222-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12222-6-ND
Fixed Inductors 490-12222-6-ND
560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

560nH Unshielded Wirewound Inductor 270mA 1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 270MA 1OHM Inductor and Choke - 71-LQW15CAR56J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270MA 1OHM Inductor and Choke
71-LQW15CAR56J00D
SMD 270MA 1OHM Inductor and Choke 71-LQW15CAR56J00D
FIXED IND 560NH 270MA 1OHM SMD Product overview: LQW15CAR56J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR56J00D can be used for catalog matching and distributor lookup.

FIXED IND 560NH 270MA 1OHM SMD Product overview: LQW15CAR56J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR56J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369941-LQW15CAR56J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369941-LQW15CAR56J00D
Inductors, Coils, Chokes - Fixed Inductors 1369941-LQW15CAR56J00D
Win Source Part Number: 1369941-LQW15CAR56J0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 560 nH Current Rating (Amps): 270 mA Shielding: Unshielded DC Resistance (DCR): 1Ohm Max Frequency - Self Resonant: 900MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1369941-LQW15CAR56J00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 560 nH
Current Rating (Amps): 270 mA
Shielding: Unshielded
DC Resistance (DCR): 1Ohm Max
Frequency - Self Resonant: 900MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12222-1-ND 71-LQW15CAR56J00D 1369941-LQW15CAR56J00D
Product Name Fixed Inductors SMD 270MA 1OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-11N 0402HP-11NXJRW , 0402HP-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details