Murata Electronics 270MA 0.97OHM Inductor and Choke LQW15CAR50J00D

Description
FIXED IND 500NH 270MA 0.97OHM SM Product overview: LQW15CAR50J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 0.97OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 0.97OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR50J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 500NH 270MA 0.97OHM SM Product overview: LQW15CAR50J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 0.97OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 0.97OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR50J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
270MA 0.97OHM Inductor and Choke - 71-LQW15CAR50J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270MA 0.97OHM Inductor and Choke
71-LQW15CAR50J00D
270MA 0.97OHM Inductor and Choke 71-LQW15CAR50J00D
FIXED IND 500NH 270MA 0.97OHM SM Product overview: LQW15CAR50J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 0.97OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 0.97OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR50J00D can be used for catalog matching and distributor lookup.

FIXED IND 500NH 270MA 0.97OHM SM Product overview: LQW15CAR50J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA, 0.97OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270MA, 0.97OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR50J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369509-LQW15CAR50J00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369509-LQW15CAR50J00D
Inductors, Coils, Chokes - Fixed Inductors 1369509-LQW15CAR50J00D
Win Source Part Number: 1369509-LQW15CAR50J0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 500 nH Current Rating (Amps): 270 mA Shielding: Unshielded DC Resistance (DCR): 970mOhm Max Frequency - Self Resonant: 900MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1369509-LQW15CAR50J00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 500 nH
Current Rating (Amps): 270 mA
Shielding: Unshielded
DC Resistance (DCR): 970mOhm Max
Frequency - Self Resonant: 900MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
Fixed Inductors - 490-12220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12220-2-ND
Fixed Inductors 490-12220-2-ND
500nH Unshielded Wirewound Inductor 270mA 970mOhm Max 0402 (1005 Metric)

500nH Unshielded Wirewound Inductor 270mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12220-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12220-6-ND
Fixed Inductors 490-12220-6-ND
500nH Unshielded Wirewound Inductor 270mA 970mOhm Max 0402 (1005 Metric)

500nH Unshielded Wirewound Inductor 270mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12220-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12220-1-ND
Fixed Inductors 490-12220-1-ND
500nH Unshielded Wirewound Inductor 270mA 970mOhm Max 0402 (1005 Metric)

500nH Unshielded Wirewound Inductor 270mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CAR50J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CAR50J00D
Fixed Inductors LQW15CAR50J00D
FIXED IND 500NH 270MA 0.97OHM SM

FIXED IND 500NH 270MA 0.97OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CAR50J00D 1369509-LQW15CAR50J00D 490-12220-2-ND LQW15CAR50J00D
Product Name 270MA 0.97OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 0.5000 microH 0.5000 microH 0.5000 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details