Coilcraft, Inc. 0402FL Low Profile Chip Inductors 0402FL-161 0402FL-161XJRW

Description
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in mobile and infrastructure equipment. Maximum height reduced to 0.55 mm – 10% lower profile than competitive products Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in both mobile and infrastructure equipment Ferrite construction for high current handling Equally effective on-board or modular Can also be used for ground-to-ground isolation
Request a Quote
Description
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in mobile and infrastructure equipment. Maximum height reduced to 0.55 mm – 10% lower profile than competitive products Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in both mobile and infrastructure equipment Ferrite construction for high current handling Equally effective on-board or modular Can also be used for ground-to-ground isolation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402FL-161XJRW is a low-profile chip inductor in the 0402FL series, designed for cellular applications as a filter element, RF choke, or for ground-to-ground isolation. It features a ferrite core for high current handling and a maximum height of 0.55 mm, 10% lower than competitive products. Its inductance is 160 nH with a typical impedance of 900 Ω at 900 MHz and a self-resonant frequency of 1850 MHz. The DC resistance is 0.235 Ω maximum, with a rated current of 630 mA at 85°C and 330 mA at 125°C. It operates from -40°C to +125°C ambient temperature with a maximum part temperature of +140°C and meets RoHS and halogen-free standards. The part is packaged on a 7-inch reel with EIA-481 punched paper tape, and its termination is RoHS-compliant matte tin over nickel over silver-platinum-glass frit.

Datasheet Summary
Powered by GS/AI

The 0402FL-161XJRW is a low-profile chip inductor in the 0402FL series, designed for cellular applications as a filter element, RF choke, or for ground-to-ground isolation. It features a ferrite core for high current handling and a maximum height of 0.55 mm, 10% lower than competitive products. Its inductance is 160 nH with a typical impedance of 900 Ω at 900 MHz and a self-resonant frequency of 1850 MHz. The DC resistance is 0.235 Ω maximum, with a rated current of 630 mA at 85°C and 330 mA at 125°C. It operates from -40°C to +125°C ambient temperature with a maximum part temperature of +140°C and meets RoHS and halogen-free standards. The part is packaged on a 7-inch reel with EIA-481 punched paper tape, and its termination is RoHS-compliant matte tin over nickel over silver-platinum-glass frit.

Suppliers

Company
Product
Description
Supplier Links
0402FL Low Profile Chip Inductors - 0402FL-161 0402FL-161XJRW - Coilcraft, Inc.
Cary, IL, USA
0402FL Low Profile Chip Inductors
0402FL-161 0402FL-161XJRW
0402FL Low Profile Chip Inductors 0402FL-161 0402FL-161XJRW
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in mobile and infrastructure equipment. Maximum height reduced to 0.55 mm – 10% lower profile than competitive products Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in both mobile and infrastructure equipment Ferrite construction for high current handling Equally effective on-board or modular Can also be used for ground-to-ground isolation

Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in mobile and infrastructure equipment.

  • Maximum height reduced to 0.55 mm – 10% lower profile than competitive products
  • Developed for use in cellular applications:
    As a filter element in bandstop and low pass filters
    As a one pole filter or RF choke in cellular bands
  • Ideal for use in both mobile and infrastructure equipment
  • Ferrite construction for high current handling
  • Equally effective on-board or modular
  • Can also be used for ground-to-ground isolation
Supplier's Site Datasheet
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-161 0402FL-161XJRW - Coilcraft, Inc.
Cary, IL, USA
0402FL (1005) Series Wirewound Ferrite Beads
0402FL-161 0402FL-161XJRW
0402FL (1005) Series Wirewound Ferrite Beads 0402FL-161 0402FL-161XJRW
Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for eliminating high-frequency noise in power supplies. Higher performance than other surface mount ferrite beads in the market High impedance across a wide bandwidth Ferrite construction and heavy gauge wire for high current handling Maximum height reduced to 0.55 mm – 10% lower profile than competitive products Extremely low DCR for high current applications – as low as 0.065 Ohms Eliminates high-frequency noise in power supplies or RF signal isolation applications

Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for eliminating high-frequency noise in power supplies.

  • Higher performance than other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth
  • Ferrite construction and heavy gauge wire for high current handling
  • Maximum height reduced to 0.55 mm – 10% lower profile than competitive products
  • Extremely low DCR for high current applications – as low as 0.065 Ohms
  • Eliminates high-frequency noise in power supplies or RF signal isolation applications
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0402FL-161 0402FL-161XJRW 0402FL-161 0402FL-161XJRW
Product Name 0402FL Low Profile Chip Inductors 0402FL (1005) Series Wirewound Ferrite Beads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.1600 microH 0.1600 microH
DCR 0.2400 ohms 0.2350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.27uH 1.3KOhm 7.9MHz Inductor and Choke - 71-0402DF-271XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
0.015uH 250MHz 1.2A Inductor and Choke - 71-0603HP-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-20N 0402HP-20NXJRW , 0402HP-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details