Win Source Part Number: 1369790-LQW15AN22NJ8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 22 nH
Current Rating (Amps): 780 mA
Shielding: Unshielded
DC Resistance (DCR): 202mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 4.5GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 22NH 780MA 0.202OHM SM Product overview: LQW15AN22NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 0.202OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 0.202OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NJ80D can be used for catalog matching and distributor lookup.
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
FIXED IND 22NH 780MA 0.202OHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369790-LQW15AN22NJ80D | 71-LQW15AN22NJ80D | 490-7629-1-ND | LQW15AN22NJ80D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 780MA 0.202OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0220 microH | 0.0220 microH | 0.0220 microH |