Murata Power Solutions SMD 310MA 0.3OHM Inductor and Choke LQW15AN22NJ00D

Description
FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 310MA 0.3OHM Inductor and Choke - 71-LQW15AN22NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 310MA 0.3OHM Inductor and Choke
71-LQW15AN22NJ00D
SMD 310MA 0.3OHM Inductor and Choke 71-LQW15AN22NJ00D
FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1150-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1150-6-ND
Fixed Inductors 490-1150-6-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1150-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1150-2-ND
Fixed Inductors 490-1150-2-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1150-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1150-1-ND
Fixed Inductors 490-1150-1-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN22NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN22NJ00D
310mA 22nH ±5% 0402 Power Inductors ROHS

310mA 22nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 22Nh, 0.31A, 0402, Unshielded; Inductance Murata - 49AC3925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 0.31A, 0402, Unshielded; Inductance Murata
49AC3925
Inductor, 22Nh, 0.31A, 0402, Unshielded; Inductance Murata 49AC3925
INDUCTOR, 22NH, 0.31A, 0402, UNSHIELDED; Inductance:22nH; Product Range:LQW15AN_00 Series; DC Current Rating:310mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.3ohm; RoHS Compliant: Yes

INDUCTOR, 22NH, 0.31A, 0402, UNSHIELDED; Inductance:22nH; Product Range:LQW15AN_00 Series; DC Current Rating:310mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.3ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN22NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN22NJ00D
Fixed Inductors LQW15AN22NJ00D
FIXED IND 22NH 310MA 0.3OHM SMD

FIXED IND 22NH 310MA 0.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN22NJ00D 490-1150-6-ND LQW15AN22NJ00D 49AC3925 LQW15AN22NJ00D
Product Name SMD 310MA 0.3OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 22Nh, 0.31A, 0402, Unshielded; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details