9.1nH Unshielded Wirewound Inductor 460mA 220mOhm Max Nonstandard
9.1nH Unshielded Wirewound Inductor 460mA 220mOhm Max Nonstandard
9.1nH Unshielded Wirewound Inductor 460mA 220mOhm Max Nonstandard
FIXED IND 9.1NH 460MA 220MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-7704-2-ND | LQW03AW9N1J00D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound |
| Core Material | Non-Magnetic | Non-Magnetic |
| Configuration | Fixed |