Murata Power Solutions Fixed Inductors LQP03TQ3N6B02D

Description
3.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14976-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14976-2-ND
Fixed Inductors 490-14976-2-ND
3.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Thick Film Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 3.6Nh, 0.4A, 0201, Multilayer; Inductance Murata - 57AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.6Nh, 0.4A, 0201, Multilayer; Inductance Murata
57AC7019
Inductor, 3.6Nh, 0.4A, 0201, Multilayer; Inductance Murata 57AC7019
INDUCTOR, 3.6NH, 0.4A, 0201, MULTILAYER; Inductance:3.6nH; Product Range:LQP03TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

INDUCTOR, 3.6NH, 0.4A, 0201, MULTILAYER; Inductance:3.6nH; Product Range:LQP03TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.25ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14976-2-ND 57AC7019
Product Name Fixed Inductors Inductor, 3.6Nh, 0.4A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details