Murata Electronics
Fixed Inductors
LQP03TN91NHZ2D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQP03TN91NHZ2DTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
3 (+/- %)
|
|
DCR
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Knowles Precision Devices
Application
RF Choke
Inductance Range
0.0060 to ? microH
Testing Frequency
100000 kHz
View Details
2 suppliers
Technology
Wirewound
Core Material
Ferrite; Ferrite
Inductance Range
3.3 microH
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers