FIXED IND 3NH 450MA 250 MOHM SMD Product overview: LQP03TN3N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N0C02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057331-LQP03TN3N0C0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 9.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
3nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
FIXED IND 3NH 450MA 250 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN3N0C02D | 1057331-LQP03TN3N0C02D | 490-5557-2-ND | LQP03TN3N0C02D |
| Product Name | SMD 450MA 250 MOHM Inductor and Choke | Fixed Inductors - LQP03TN3N0C02D | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Standard | Thick Film | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0030 microH | 0.0030 microH | 0.0030 microH |