Murata Electronics Fixed Inductors LQP03TG3N8B02D

Description
FIXED IND 3.8NH 350MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.8NH 350MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG3N8B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.8NH 350MA 350 MOHM

FIXED IND 3.8NH 350MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

3.8nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N8B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.8NH 350MA 350 MOHM

FIXED IND 3.8NH 350MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - LQP03TG3N8B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG3N8B02D
Fixed Inductors LQP03TG3N8B02D
FIXED IND 3.8NH 350MA 350MOHM SM

FIXED IND 3.8NH 350MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG3N8B02DDKR-ND LQP03TG3N8B02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details