Murata Electronics Fixed Inductors LQP03TG3N4B02D

Description
FIXED IND 3.4NH 350MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.4NH 350MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG3N4B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.4NH 350MA 350 MOHM

FIXED IND 3.4NH 350MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N4B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.4NH 350MA 350 MOHM

FIXED IND 3.4NH 350MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG3N4B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

3.4nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG3N4B02D
878165-LQP03TG3N4B02D
Fixed Inductors - LQP03TG3N4B02D 878165-LQP03TG3N4B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878165-LQP03TG3N4B02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 3.4 nH Unshielded Thick Film Inductor 350 mA 350mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03TG Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878165-LQP03TG3N4B02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 3.4 nH Unshielded Thick Film Inductor 350 mA 350mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03TG
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
350MA 350MOHM Inductor and Choke - 71-LQP03TG3N4B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 350MOHM Inductor and Choke
71-LQP03TG3N4B02D
350MA 350MOHM Inductor and Choke 71-LQP03TG3N4B02D
FIXED IND 3.4NH 350MA 350MOHM SM Product overview: LQP03TG3N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N4B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.4NH 350MA 350MOHM SM Product overview: LQP03TG3N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG3N4B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG3N4B02DCT-ND 878165-LQP03TG3N4B02D 71-LQP03TG3N4B02D
Product Name Fixed Inductors Fixed Inductors - LQP03TG3N4B02D 350MA 350MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details