Murata Electronics Fixed Inductors LQP03HQ1N3W02D

Description
1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ1N3W02DCT-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ1N3W02DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ1N3W02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Thin Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03HQ1N3W02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ1N3W02D
Fixed Inductors LQP03HQ1N3W02D
FIXED IND 1.3NH 1.1A 40MOHM SMD

FIXED IND 1.3NH 1.1A 40MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ1N3W02DCT-ND LQP03HQ1N3W02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film
Configuration Fixed
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details