Murata Electronics Fixed Inductors LQP02TN18NH02D

Description
18nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN18NH02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN18NH02D-ND
Fixed Inductors LQP02TN18NH02D-ND
18nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)

18nH Unshielded Thick Film Inductor 140mA 3.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02TN18NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN18NH02D
Fixed Inductors LQP02TN18NH02D
FIXED IND 18NH 140MA 3.5 OHM SMD

FIXED IND 18NH 140MA 3.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TN18NH02D-ND LQP02TN18NH02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details