Murata Electronics SMD 700MA 80MOHM Inductor and Choke LQP02HQ1N7B02L

Description
FIXED IND 1.7NH 700MA 80MOHM SMD Product overview: LQP02HQ1N7B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N7B02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.7NH 700MA 80MOHM SMD Product overview: LQP02HQ1N7B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N7B02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700MA 80MOHM Inductor and Choke - 71-LQP02HQ1N7B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 80MOHM Inductor and Choke
71-LQP02HQ1N7B02L
SMD 700MA 80MOHM Inductor and Choke 71-LQP02HQ1N7B02L
FIXED IND 1.7NH 700MA 80MOHM SMD Product overview: LQP02HQ1N7B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N7B02L can be used for catalog matching and distributor lookup.

FIXED IND 1.7NH 700MA 80MOHM SMD Product overview: LQP02HQ1N7B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N7B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02HQ1N7B02LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 700MA 80 MOHM

FIXED IND 1.7NH 700MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ1N7B02LTR-ND - DigiKey
Thief River Falls, MN, United States
1.7nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

1.7nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966105-LQP02HQ1N7B02L
Inductors, Coils, Chokes - Fixed Inductors 966105-LQP02HQ1N7B02L
Win Source Part Number: 966105-LQP02HQ1N7B02 L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP02 Type: Thick Film Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.7 nH Height - Seated (Max): 0.013" (0.32mm) Standard Package: 30,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10.7GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQP02HQ

Win Source Part Number: 966105-LQP02HQ1N7B02L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.7 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 30,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10.7GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02HQ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02HQ1N7B02L 490-LQP02HQ1N7B02LCT-ND 966105-LQP02HQ1N7B02L
Product Name SMD 700MA 80MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film
Inductance Range 0.0017 microH 0.0017 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details