Murata Electronics Fixed Inductors - LQP02HQ0N5B02L LQP02HQ0N5B02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923814-LQP02HQ0N5B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.5 nH Unshielded Thick Film Inductor 1 A 40mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923814-LQP02HQ0N5B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.5 nH Unshielded Thick Film Inductor 1 A 40mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ0N5B02L
923814-LQP02HQ0N5B02L
Fixed Inductors - LQP02HQ0N5B02L 923814-LQP02HQ0N5B02L
Manufacturer: Murata Electronics North America Win Source Part Number: 923814-LQP02HQ0N5B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.5 nH Unshielded Thick Film Inductor 1 A 40mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923814-LQP02HQ0N5B02L
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.5 nH Unshielded Thick Film Inductor 1 A 40mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 1A 40 MOHM Inductor and Choke - 71-LQP02HQ0N5B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 40 MOHM Inductor and Choke
71-LQP02HQ0N5B02L
SMD 1A 40 MOHM Inductor and Choke 71-LQP02HQ0N5B02L
FIXED IND 0.5NH 1A 40 MOHM SMD Product overview: LQP02HQ0N5B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N5B02L can be used for catalog matching and distributor lookup.

FIXED IND 0.5NH 1A 40 MOHM SMD Product overview: LQP02HQ0N5B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N5B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02HQ0N5B02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.5nH Unshielded Thick Film Inductor 1A 40mOhm Max 01005 (0402 Metric)

0.5nH Unshielded Thick Film Inductor 1A 40mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ0N5B02LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.5NH 1A 40 MOHM SMD

FIXED IND 0.5NH 1A 40 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923814-LQP02HQ0N5B02L 71-LQP02HQ0N5B02L 490-LQP02HQ0N5B02LTR-ND
Product Name Fixed Inductors - LQP02HQ0N5B02L SMD 1A 40 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Thick Film
Inductance Range 5.00E-4 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567647P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details