Murata Electronics Fixed Inductors - LQP02HQ0N2W02E LQP02HQ0N2W02E

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960631-LQP02HQ0N2W02 E Current Rating: 1 A Inductance: 200 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 320 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 1 A Series Resistance: 10 mΩ
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960631-LQP02HQ0N2W02 E Current Rating: 1 A Inductance: 200 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 320 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 1 A Series Resistance: 10 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ0N2W02E - 960631-LQP02HQ0N2W02E - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ0N2W02E
960631-LQP02HQ0N2W02E
Fixed Inductors - LQP02HQ0N2W02E 960631-LQP02HQ0N2W02E
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960631-LQP02HQ0N2W02 E Current Rating: 1 A Inductance: 200 pH Test Frequency: 500 MHz Self Resonant Frequency: 17 GHz Height: 320 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 1 A Series Resistance: 10 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960631-LQP02HQ0N2W02E
Current Rating: 1 A
Inductance: 200 pH
Test Frequency: 500 MHz
Self Resonant Frequency: 17 GHz
Height: 320 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 1 A
Series Resistance: 10 mΩ

Buy Now
Fixed Inductors - 490-LQP02HQ0N2W02ETR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200PH 1A 10 MOHM SMD

FIXED IND 200PH 1A 10 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ0N2W02ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200PH 1A 10 MOHM SMD

FIXED IND 200PH 1A 10 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ0N2W02EDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 200PH 1A 10 MOHM SMD

FIXED IND 200PH 1A 10 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-LQP02HQ0N2W02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02HQ0N2W02E
Inductor and Choke 71-LQP02HQ0N2W02E
EMC Product overview: LQP02HQ0N2W02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N2W02E can be used for catalog matching and distributor lookup.

EMC Product overview: LQP02HQ0N2W02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N2W02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 960631-LQP02HQ0N2W02E 490-LQP02HQ0N2W02ETR-ND 71-LQP02HQ0N2W02E
Product Name Fixed Inductors - LQP02HQ0N2W02E Fixed Inductors Inductor and Choke
Configuration Fixed Fixed
Rated DC Current 1000 milliamps
Testing Frequency 500000 kHz 500000 kHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers