Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982395-LQN1A56NJ04
Current Rating: 330 mA
Inductance: 56 nH
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982395-LQN1A56NJ04 |
| Product Name | OEM Parts - OEM Parts (J - L) - LQN1A56NJ04 |