FIXED IND 240NH 3.4A 25 MOHM SMD Product overview: LQM2MPNR24MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR24MGHL can be used for catalog matching and distributor lookup.
240nH Shielded Multilayer Inductor 3.4A 25mOhm Max 0806 (2016 Metric)
240nH Shielded Multilayer Inductor 3.4A 25mOhm Max 0806 (2016 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2MPNR24MGHL | 490-12074-2-ND |
| Product Name | SMD 3.4A 25 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 0.2400 microH |