Murata Power Solutions Fixed Inductors LQM2HPN3R3MG0L

Description
3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5115-1-ND
Fixed Inductors 490-5115-1-ND
3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5115-2-ND
Fixed Inductors 490-5115-2-ND
3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5115-6-ND
Fixed Inductors 490-5115-6-ND
3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 125mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3UH 1.2A 125MOHM Inductor and Choke - 71-LQM2HPN3R3MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.2A 125MOHM Inductor and Choke
71-LQM2HPN3R3MG0L
SMD 3.3UH 1.2A 125MOHM Inductor and Choke 71-LQM2HPN3R3MG0L
FIXED IND 3.3UH 1.2A 125MOHM SMD Product overview: LQM2HPN3R3MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN3R3MG0L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.2A 125MOHM SMD Product overview: LQM2HPN3R3MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN3R3MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM2HPN3R3MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2HPN3R3MG0L
Fixed Inductors LQM2HPN3R3MG0L
FIXED IND 3.3UH 1.2A 125MOHM SMD

FIXED IND 3.3UH 1.2A 125MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 3.3 H, 20%, 1008 [2520 Metric], 30 Mhz Rohs Compliant Murata - 45Y5438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 3.3 H, 20%, 1008 [2520 Metric], 30 Mhz Rohs Compliant Murata
45Y5438
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 3.3 H, 20%, 1008 [2520 Metric], 30 Mhz Rohs Compliant Murata 45Y5438
Surface Mount High Frequency Inductor, LQM2HPN Series, 3.3 H, 20%, 1008 [2520 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM2HPN Series, 3.3 H, 20%, 1008 [2520 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5115-1-ND 71-LQM2HPN3R3MG0L LQM2HPN3R3MG0L 45Y5438
Product Name Fixed Inductors SMD 3.3UH 1.2A 125MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqm2Hpn Series, 3.3 H, 20%, 1008 [2520 Metric], 30 Mhz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers