1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-10964-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |