Murata Electronics Fixed Inductors LQM21PNR82MCHD

Description
820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15994-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15994-1-ND
Fixed Inductors 490-15994-1-ND
820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15994-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15994-6-ND
Fixed Inductors 490-15994-6-ND
820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15994-2-ND
Fixed Inductors 490-15994-2-ND
820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 1.3A 163mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Rf Inductor, Multilayer/0.82Uh/1.6A/0805 Rohs Compliant Murata - 36AJ3796 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer/0.82Uh/1.6A/0805 Rohs Compliant Murata
36AJ3796
Rf Inductor, Multilayer/0.82Uh/1.6A/0805 Rohs Compliant Murata 36AJ3796
RF INDUCTOR, MULTILAYER/0.82UH/1. 6A/0805 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER/0.82UH/1.6A/0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15994-1-ND 36AJ3796
Product Name Fixed Inductors Rf Inductor, Multilayer/0.82Uh/1.6A/0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226270KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details