Murata Electronics Fixed Inductors LQM21PNR47MG0D

Description
FIXED IND 470NH 1.3A 94 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 1.3A 94 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21PNR47MG0DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 1.3A 94 MOHM SMD

FIXED IND 470NH 1.3A 94 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQM21PNR47MG0DTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21PNR47MG0DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 1.3A 94 MOHM SMD

FIXED IND 470NH 1.3A 94 MOHM SMD

Buy Now Datasheet
SMD 1.3A 94 MOHM Inductor and Choke - 71-LQM21PNR47MG0D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 94 MOHM Inductor and Choke
71-LQM21PNR47MG0D
SMD 1.3A 94 MOHM Inductor and Choke 71-LQM21PNR47MG0D
FIXED IND 470NH 1.3A 94 MOHM SMD Product overview: LQM21PNR47MG0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 94 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR47MG0D can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.3A 94 MOHM SMD Product overview: LQM21PNR47MG0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 94 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR47MG0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM21PNR47MG0D
1057273-LQM21PNR47MG0D
Fixed Inductors - LQM21PNR47MG0D 1057273-LQM21PNR47MG0D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057273-LQM21PNR47MG 0D Packaging: Reel - TR Type: Multilayer Current Rating: 1.3A Inductance: 470nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 94 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057273-LQM21PNR47MG0D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.3A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 94 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21PNR47MG0DCT-ND 71-LQM21PNR47MG0D 1057273-LQM21PNR47MG0D
Product Name Fixed Inductors SMD 1.3A 94 MOHM Inductor and Choke Fixed Inductors - LQM21PNR47MG0D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers