Murata Power Solutions Fixed Inductors LQM21PHR54NG0D

Description
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18467-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18467-2-ND
Fixed Inductors 490-18467-2-ND
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18467-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18467-6-ND
Fixed Inductors 490-18467-6-ND
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18467-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18467-1-ND
Fixed Inductors 490-18467-1-ND
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 540Nh, 100Mhz, 0805 Rohs Compliant Murata - 65AH7826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 540Nh, 100Mhz, 0805 Rohs Compliant Murata
65AH7826
Inductor, Aec-Q200, 540Nh, 100Mhz, 0805 Rohs Compliant Murata 65AH7826
INDUCTOR, AEC-Q200, 540NH, 100MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 540NH, 100MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18467-2-ND 65AH7826
Product Name Fixed Inductors Inductor, Aec-Q200, 540Nh, 100Mhz, 0805 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers