Murata Power Solutions Fixed Inductors LQM21PH1R0NGCD

Description
1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18468-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18468-6-ND
Fixed Inductors 490-18468-6-ND
1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18468-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18468-2-ND
Fixed Inductors 490-18468-2-ND
1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18468-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18468-1-ND
Fixed Inductors 490-18468-1-ND
1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1A 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 50Mhz, 0805 Rohs Compliant Murata - 65AH7827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 50Mhz, 0805 Rohs Compliant Murata
65AH7827
Inductor, Aec-Q200, 1Uh, 50Mhz, 0805 Rohs Compliant Murata 65AH7827
INDUCTOR, AEC-Q200, 1UH, 50MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 50MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18468-6-ND 65AH7827
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, 50Mhz, 0805 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 3613C151K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details