Murata Electronics 2.2UH 650MA 475MOHM Inductor and Choke LQM18PN2R2MDHD

Description
FIXED IND 2.2UH 650MA 475MOHM SM Product overview: LQM18PN2R2MDHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MDHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 650MA 475MOHM SM Product overview: LQM18PN2R2MDHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MDHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 650MA 475MOHM Inductor and Choke - 71-LQM18PN2R2MDHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 650MA 475MOHM Inductor and Choke
71-LQM18PN2R2MDHD
2.2UH 650MA 475MOHM Inductor and Choke 71-LQM18PN2R2MDHD
FIXED IND 2.2UH 650MA 475MOHM SM Product overview: LQM18PN2R2MDHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MDHD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 650MA 475MOHM SM Product overview: LQM18PN2R2MDHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN2R2MDHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9570-6-ND
Fixed Inductors 490-9570-6-ND
2.2µH Shielded Multilayer Inductor 650mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 650mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9570-1-ND
Fixed Inductors 490-9570-1-ND
2.2µH Shielded Multilayer Inductor 650mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 650mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9570-2-ND
Fixed Inductors 490-9570-2-ND
2.2µH Shielded Multilayer Inductor 650mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 650mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1023320-LQM18PN2R2MDHD
Inductors, Coils, Chokes - Fixed Inductors 1023320-LQM18PN2R2MDHD
Win Source Part Number: 1023320-LQM18PN2R2MD HD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM18 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 60MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 475mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-9570-6,490-9570- 1,490-9570-2 Base Product Number: LQM18PN Current - Saturation (Isat): 250mA

Win Source Part Number: 1023320-LQM18PN2R2MDHD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM18
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 60MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 475mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-9570-6,490-9570-1,490-9570-2
Base Product Number: LQM18PN
Current - Saturation (Isat): 250mA

Buy Now Datasheet
Fixed Inductors - LQM18PN2R2MDHD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN2R2MDHD
Fixed Inductors LQM18PN2R2MDHD
FIXED IND 2.2UH 650MA 475MOHM SM

FIXED IND 2.2UH 650MA 475MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18PN2R2MDHD 490-9570-6-ND 1023320-LQM18PN2R2MDHD LQM18PN2R2MDHD
Product Name 2.2UH 650MA 475MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details