Murata Electronics Fixed Inductors LQM18PHR22MFRL

Description
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18PHR22MFRLCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PHR22MFRLDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PHR22MFRLTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 138mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 220Nh, 100Mhz, 0603 Rohs Compliant Murata - 24AJ1046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 100Mhz, 0603 Rohs Compliant Murata
24AJ1046
Inductor, 220Nh, 100Mhz, 0603 Rohs Compliant Murata 24AJ1046
INDUCTOR, 220NH, 100MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 100MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18PHR22MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PHR22MFRL
Fixed Inductors LQM18PHR22MFRL
FIXED IND 220NH 1.25A 138MOHM SM

FIXED IND 220NH 1.25A 138MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18PHR22MFRLCT-ND 24AJ1046 LQM18PHR22MFRL
Product Name Fixed Inductors Inductor, 220Nh, 100Mhz, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details