Murata Electronics Fixed Inductors LQH88PN3R3N38L

Description
3.3µH Shielded Wirewound Inductor 5A 13mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 5A 13mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5488-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5488-2-ND
Fixed Inductors 490-5488-2-ND
3.3µH Shielded Wirewound Inductor 5A 13mOhm 3131 (8080 Metric)

3.3µH Shielded Wirewound Inductor 5A 13mOhm 3131 (8080 Metric)

Buy Now Datasheet
SMD 3.3UH 5A 13 MOHM Inductor and Choke - 71-LQH88PN3R3N38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5A 13 MOHM Inductor and Choke
71-LQH88PN3R3N38L
SMD 3.3UH 5A 13 MOHM Inductor and Choke 71-LQH88PN3R3N38L
FIXED IND 3.3UH 5A 13 MOHM SMD Product overview: LQH88PN3R3N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN3R3N38L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5A 13 MOHM SMD Product overview: LQH88PN3R3N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN3R3N38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH88PN3R3N38L
1204402-LQH88PN3R3N38L
Fixed Inductors - LQH88PN3R3N38L 1204402-LQH88PN3R3N38L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204402-LQH88PN3R3N3 8L Series: LQH88 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 3131 (8080 Metric) Current Rating: 5A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±30% Current - Saturation: 7A Frequency - Self Resonant: 35MHz Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Part Status: Obsolete(EOL) Family Name: LQH88PN_38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13 mOhm Manufacturer Homepage: www.murata.com RoHS State: Request Verification Manufacturer Package: 3131 (8080 Metric) Height - Seated (Maximum): 0.150" (3.80mm) Alternative Parts (Cross-Reference): TYS80403R3N-10; ASPI-8040-3R3N-T1; LVS808040L-3R3T-N; Introduction Date: December 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204402-LQH88PN3R3N38L
Series: LQH88
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 3131 (8080 Metric)
Current Rating: 5A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±30%
Current - Saturation: 7A
Frequency - Self Resonant: 35MHz
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Part Status: Obsolete(EOL)
Family Name: LQH88PN_38
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13 mOhm
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Manufacturer Package: 3131 (8080 Metric)
Height - Seated (Maximum): 0.150" (3.80mm)
Alternative Parts (Cross-Reference): TYS80403R3N-10; ASPI-8040-3R3N-T1; LVS808040L-3R3T-N;
Introduction Date: December 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5488-2-ND 71-LQH88PN3R3N38L 1204402-LQH88PN3R3N38L
Product Name Fixed Inductors SMD 3.3UH 5A 13 MOHM Inductor and Choke Fixed Inductors - LQH88PN3R3N38L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 3-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details