Murata Power Solutions Fixed Inductors LQH5BPN6R8NT0L

Description
6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12781-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12781-1-ND
Fixed Inductors 490-12781-1-ND
6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12781-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12781-6-ND
Fixed Inductors 490-12781-6-ND
6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12781-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12781-2-ND
Fixed Inductors 490-12781-2-ND
6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 1.65A 83mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPN6R8NT0L
1057245-LQH5BPN6R8NT0L
Fixed Inductors - LQH5BPN6R8NT0L 1057245-LQH5BPN6R8NT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057245-LQH5BPN6R8NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 1.65A Inductance: 6.8μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 30MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 99.6 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057245-LQH5BPN6R8NT0L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.65A
Inductance: 6.8μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.5A
Frequency - Self Resonant: 30MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 99.6 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 6.8UH 1.65A 83MOHM Inductor and Choke - 71-LQH5BPN6R8NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.65A 83MOHM Inductor and Choke
71-LQH5BPN6R8NT0L
SMD 6.8UH 1.65A 83MOHM Inductor and Choke 71-LQH5BPN6R8NT0L
FIXED IND 6.8UH 1.65A 83MOHM SMD Product overview: LQH5BPN6R8NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.65A, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.65A, 83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN6R8NT0L can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.65A 83MOHM SMD Product overview: LQH5BPN6R8NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.65A, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.65A, 83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN6R8NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH5BPN6R8NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPN6R8NT0L
Fixed Inductors LQH5BPN6R8NT0L
FIXED IND 6.8UH 1.65A 83MOHM SMD

FIXED IND 6.8UH 1.65A 83MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 6.8 H, 30%, 2020 [5050 Metric], 30 Mhz Rohs Compliant Murata - 48W6318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 6.8 H, 30%, 2020 [5050 Metric], 30 Mhz Rohs Compliant Murata
48W6318
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 6.8 H, 30%, 2020 [5050 Metric], 30 Mhz Rohs Compliant Murata 48W6318
Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 6.8 H, 30%, 2020 [5050 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 6.8 H, 30%, 2020 [5050 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12781-1-ND 1057245-LQH5BPN6R8NT0L 71-LQH5BPN6R8NT0L LQH5BPN6R8NT0L 48W6318
Product Name Fixed Inductors Fixed Inductors - LQH5BPN6R8NT0L SMD 6.8UH 1.65A 83MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 6.8 H, 30%, 2020 [5050 Metric], 30 Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details