Murata Electronics Fixed Inductors LQH5BPB2R2NT0L

Description
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9936-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9936-1-ND
Fixed Inductors 490-9936-1-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9936-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9936-2-ND
Fixed Inductors 490-9936-2-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9936-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9936-6-ND
Fixed Inductors 490-9936-6-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQH5BPB2R2NT0L
Inductors/Coils/Transformers >> Inductors (SMD) LQH5BPB2R2NT0L
2.6A 2.2uH ±30% 4A 36mΩ SMD,5x5.7mm Inductors (SMD) ROHS

2.6A 2.2uH ±30% 4A 36mΩ SMD,5x5.7mm Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 490-9936-1-ND LQH5BPB2R2NT0L
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details