2.2mH Unshielded Wirewound Inductor 100mA 30.1Ohm Max 2220 (5750 Metric)
2.2mH Unshielded Wirewound Inductor 100mA 30.1Ohm Max 2220 (5750 Metric)
2.2mH Unshielded Wirewound Inductor 100mA 30.1Ohm Max 2220 (5750 Metric)
FIXED IND 2.2MH 100MA 30.1OHM SM Product overview: LQH55DN222M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA, 30.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, 30.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN222M03L can be used for catalog matching and distributor lookup.
CHOKE, COIL, 2200UH, 0.1A, 20%, 1.2MHZ; Inductance:2.2mH; DC Resistance Max:21.5ohm; Self Resonant Frequency:1.2MHz; DC Current Rating:100mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Product Width:5mm RoHS Compliant: Yes
FIXED IND 2.2MH 100MA 30.1OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH55DN222M03LTR-ND | 71-LQH55DN222M03L | 74M2847 | LQH55DN222M03L |
| Product Name | Fixed Inductors | 2.2MH 100MA 30.1OHM Inductor and Choke | Choke, Coil, 2200Uh, 0.1A, 20%, 1.2Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |