Murata Power Solutions Fixed Inductors LQH55DN102M03L

Description
1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DN102M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)

1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN102M03LTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)

1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN102M03LCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)

1mH Unshielded Wirewound Inductor 150mA 14.42Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN102M03L
1057229-LQH55DN102M03L
Fixed Inductors - LQH55DN102M03L 1057229-LQH55DN102M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057229-LQH55DN102M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 150mA Inductance: 1mH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 1.7MHz Frequency - Test: 10kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.42 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057229-LQH55DN102M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 150mA
Inductance: 1mH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 1.7MHz
Frequency - Test: 10kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.42 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1MH 150MA 14.42OHM Inductor and Choke - 71-LQH55DN102M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 150MA 14.42OHM Inductor and Choke
71-LQH55DN102M03L
SMD 1MH 150MA 14.42OHM Inductor and Choke 71-LQH55DN102M03L
FIXED IND 1MH 150MA 14.42OHM SMD Product overview: LQH55DN102M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 150MA, 14.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 150MA, 14.42OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN102M03L can be used for catalog matching and distributor lookup.

FIXED IND 1MH 150MA 14.42OHM SMD Product overview: LQH55DN102M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 150MA, 14.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 150MA, 14.42OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN102M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH55DN102M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN102M03L
Fixed Inductors LQH55DN102M03L
FIXED IND 1MH 150MA 14.42OHM SMD

FIXED IND 1MH 150MA 14.42OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DN102M03LDKR-ND 1057229-LQH55DN102M03L 71-LQH55DN102M03L LQH55DN102M03L
Product Name Fixed Inductors Fixed Inductors - LQH55DN102M03L SMD 1MH 150MA 14.42OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1712-3627453226470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details