FIXED IND 220UH 130MA 16.8OHM SM Product overview: LQH3NPN221MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 130MA, 16.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 130MA, 16.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221MG0L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPN221MG0L |
| Product Name | 220UH 130MA 16.8OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Core Material | Ferrite |
| Inductance Range | 220 microH |