Murata Electronics SMD 150UH 145MA 11 OHM Inductor and Choke LQH3NPN151MG0L

Description
FIXED IND 150UH 145MA 11 OHM SMD Product overview: LQH3NPN151MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 145MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 145MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN151MG0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 150UH 145MA 11 OHM SMD Product overview: LQH3NPN151MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 145MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 145MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN151MG0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 145MA 11 OHM Inductor and Choke - 71-LQH3NPN151MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 145MA 11 OHM Inductor and Choke
71-LQH3NPN151MG0L
SMD 150UH 145MA 11 OHM Inductor and Choke 71-LQH3NPN151MG0L
FIXED IND 150UH 145MA 11 OHM SMD Product overview: LQH3NPN151MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 145MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 145MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN151MG0L can be used for catalog matching and distributor lookup.

FIXED IND 150UH 145MA 11 OHM SMD Product overview: LQH3NPN151MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 145MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 145MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN151MG0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN151MG0L
810294-LQH3NPN151MG0L
Fixed Inductors - LQH3NPN151MG0L 810294-LQH3NPN151MG0L
Manufacturer: Murata Electronics Win Source Part Number: 810294-LQH3NPN151MG0 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 10MHz Part Status: Obsolete (End Of Life) DC Resistance (DCR): 13.2Ohm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 145mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 810294-LQH3NPN151MG0L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 110mA
Frequency - Self Resonant: 10MHz
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 13.2Ohm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 145mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN151MG0L 810294-LQH3NPN151MG0L
Product Name SMD 150UH 145MA 11 OHM Inductor and Choke Fixed Inductors - LQH3NPN151MG0L
Technology Wirewound Standard; Wirewound
Inductance Range 150 microH 150 microH
Inductance Tolerance 30 (+/- %)
Packing Method Reel Tape Reel; Reel
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A132537TR-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details