Murata Power Solutions SMD 100UH 165MA 9.6OHM Inductor and Choke LQH3NPN101MG0L

Description
FIXED IND 100UH 165MA 9.6OHM SMD Product overview: LQH3NPN101MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 165MA, 9.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 165MA, 9.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN101MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 165MA 9.6OHM SMD Product overview: LQH3NPN101MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 165MA, 9.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 165MA, 9.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN101MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 165MA 9.6OHM Inductor and Choke - 71-LQH3NPN101MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 165MA 9.6OHM Inductor and Choke
71-LQH3NPN101MG0L
SMD 100UH 165MA 9.6OHM Inductor and Choke 71-LQH3NPN101MG0L
FIXED IND 100UH 165MA 9.6OHM SMD Product overview: LQH3NPN101MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 165MA, 9.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 165MA, 9.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN101MG0L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 165MA 9.6OHM SMD Product overview: LQH3NPN101MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 165MA, 9.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 165MA, 9.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN101MG0L can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1328039-LQH3NPN101MG0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328039-LQH3NPN101MG0L
Inductors, Coils, Chokes - Fixed Inductors 1328039-LQH3NPN101MG0L
Manufacturer: Murata Electronics Win Source Part Number: 1328039-LQH3NPN101MG 0L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 100 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 10MHz DC Resistance (DCR): 9.6Ohm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 165 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Base Product Number: LQH3NPN Product Status: Obsolete Current - Saturation (Isat): 140mA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328039-LQH3NPN101MG0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 100 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 9.6Ohm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 165 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Base Product Number: LQH3NPN
Product Status: Obsolete
Current - Saturation (Isat): 140mA
RoHS Status: ROHS3 Compliant

Buy Now
Fixed Inductors - LQH3NPN101MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN101MG0L
Fixed Inductors LQH3NPN101MG0L
FIXED IND 100UH 165MA 9.6OHM SMD

FIXED IND 100UH 165MA 9.6OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN101MG0L 1328039-LQH3NPN101MG0L LQH3NPN101MG0L
Product Name SMD 100UH 165MA 9.6OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3600 microH
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers