Murata Electronics 2.2UH 1.6A 91.2MOHM Inductor and Choke LQH32PH2R2NN0L

Description
FIXED IND 2.2UH 1.6A 91.2MOHM SM Product overview: LQH32PH2R2NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.6A, 91.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.6A, 91.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH2R2NN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.6A 91.2MOHM SM Product overview: LQH32PH2R2NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.6A, 91.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.6A, 91.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH2R2NN0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 1.6A 91.2MOHM Inductor and Choke - 71-LQH32PH2R2NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.6A 91.2MOHM Inductor and Choke
71-LQH32PH2R2NN0L
2.2UH 1.6A 91.2MOHM Inductor and Choke 71-LQH32PH2R2NN0L
FIXED IND 2.2UH 1.6A 91.2MOHM SM Product overview: LQH32PH2R2NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.6A, 91.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.6A, 91.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH2R2NN0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.6A 91.2MOHM SM Product overview: LQH32PH2R2NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.6A, 91.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.6A, 91.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH2R2NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370170-LQH32PH2R2NN0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370170-LQH32PH2R2NN0L
Inductors, Coils, Chokes - Fixed Inductors 1370170-LQH32PH2R2NN0L
Win Source Part Number: 1370170-LQH32PH2R2NN 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 (3225 Metric) Base Product Number: LQH32PH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.067" (1.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.6 A Current - Saturation (Isat): 1.55A Shielding: Shielded DC Resistance (DCR): 91.2mOhm Max Frequency - Self Resonant: 70MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370170-LQH32PH2R2NN0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210 (3225 Metric)
Base Product Number: LQH32PH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.067" (1.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.6 A
Current - Saturation (Isat): 1.55A
Shielding: Shielded
DC Resistance (DCR): 91.2mOhm Max
Frequency - Self Resonant: 70MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH2R2NN0LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH2R2NN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH2R2NN0LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.6A 91.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PH2R2NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH2R2NN0L
Fixed Inductors LQH32PH2R2NN0L
FIXED IND 2.2UH 1.6A 91.2MOHM SM

FIXED IND 2.2UH 1.6A 91.2MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PH2R2NN0L 1370170-LQH32PH2R2NN0L 490-LQH32PH2R2NN0LCT-ND LQH32PH2R2NN0L
Product Name 2.2UH 1.6A 91.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.7A Inductor and Choke - 71-0603CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers