Murata Power Solutions Fixed Inductors LQH32CN100K23L

Description
10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32CN100K23LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN100K23LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CN100K23LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 300mA 572mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 300MA 572MOHM Inductor and Choke - 71-LQH32CN100K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 572MOHM Inductor and Choke
71-LQH32CN100K23L
SMD 10UH 300MA 572MOHM Inductor and Choke 71-LQH32CN100K23L
FIXED IND 10UH 300MA 572MOHM SMD Product overview: LQH32CN100K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 572MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 572MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN100K23L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 300MA 572MOHM SMD Product overview: LQH32CN100K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 572MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 572MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CN100K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 4811882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4811882
Surface Mount Inductors 4811882
Murata LQH32CN100K23L

Murata LQH32CN100K23L

Supplier's Site
Surface Mount Inductors - 4811882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
4811882P
Surface Mount Inductors 4811882P
Murata LQH32CN100K23L

Murata LQH32CN100K23L

Supplier's Site
Surface Mount Inductors - 1669891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669891
Surface Mount Inductors 1669891
Murata LQH32CN100K23L

Murata LQH32CN100K23L

Supplier's Site
Fixed Inductors - LQH32CN100K23L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32CN100K23L
Fixed Inductors LQH32CN100K23L
FIXED IND 10UH 300MA 572MOHM SMD

FIXED IND 10UH 300MA 572MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32CN100K23L
Inductors/Coils/Transformers >> Power Inductors LQH32CN100K23L
300mA 10uH ±10% 1210 Power Inductors ROHS

300mA 10uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 10%, 0.3A, 26Mhz, 1210; Inductance Murata - 99AC4019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 10%, 0.3A, 26Mhz, 1210; Inductance Murata
99AC4019
Inductor, 10Uh, 10%, 0.3A, 26Mhz, 1210; Inductance Murata 99AC4019
INDUCTOR, 10UH, 10%, 0.3A, 26MHZ, 1210; Inductance:10µH; Product Range:LQH32C_23 Series; DC Current Rating:300mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.44ohm; RoHS Compliant: Yes

INDUCTOR, 10UH, 10%, 0.3A, 26MHZ, 1210; Inductance:10µH; Product Range:LQH32C_23 Series; DC Current Rating:300mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.44ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQH32CN100K23LDKR-ND 71-LQH32CN100K23L 4811882 4811882P LQH32CN100K23L LQH32CN100K23L 99AC4019
Product Name Fixed Inductors SMD 10UH 300MA 572MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 10Uh, 10%, 0.3A, 26Mhz, 1210; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details