Murata Electronics Fixed Inductors - LQH31HNR75J03L LQH31HNR75J03L

Description
Manufacturer: Murata Electronics Win Source Part Number: 806743-LQH31HNR75J03 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 750nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 220MHz DC Resistance (DCR): 1.027Ohm Max Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 60 at 100MHz Current Rating (Amps): 190mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 806743-LQH31HNR75J03 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 750nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 220MHz DC Resistance (DCR): 1.027Ohm Max Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 60 at 100MHz Current Rating (Amps): 190mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH31HNR75J03L
806743-LQH31HNR75J03L
Fixed Inductors - LQH31HNR75J03L 806743-LQH31HNR75J03L
Manufacturer: Murata Electronics Win Source Part Number: 806743-LQH31HNR75J03 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 750nH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 220MHz DC Resistance (DCR): 1.027Ohm Max Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 60 at 100MHz Current Rating (Amps): 190mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 806743-LQH31HNR75J03L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 750nH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 220MHz
DC Resistance (DCR): 1.027Ohm Max
Supplier Device Package: 1206
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 60 at 100MHz
Current Rating (Amps): 190mA
Inductance Frequency - Test: 1MHz

Buy Now
190MA 1.027 OHM Inductor and Choke - 71-LQH31HNR75J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190MA 1.027 OHM Inductor and Choke
71-LQH31HNR75J03L
190MA 1.027 OHM Inductor and Choke 71-LQH31HNR75J03L
FIXED IND 750NH 190MA 1.027 OHM Product overview: LQH31HNR75J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 1.027 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 1.027 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR75J03L can be used for catalog matching and distributor lookup.

FIXED IND 750NH 190MA 1.027 OHM Product overview: LQH31HNR75J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 1.027 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 1.027 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR75J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806743-LQH31HNR75J03L 71-LQH31HNR75J03L
Product Name Fixed Inductors - LQH31HNR75J03L 190MA 1.027 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Inductance Range 0.7500 microH 0.7500 microH
DCR 1.03 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0603CT-3N3XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details