Murata Electronics Fixed Inductors LQH2MPN100MGRL

Description
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15909-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15909-6-ND
Fixed Inductors 490-15909-6-ND
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15909-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15909-1-ND
Fixed Inductors 490-15909-1-ND
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15909-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15909-2-ND
Fixed Inductors 490-15909-2-ND
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MPN100MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPN100MGRL
Fixed Inductors LQH2MPN100MGRL
FIXED IND 10UH 480MA 1.056OHM SM

FIXED IND 10UH 480MA 1.056OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15909-6-ND LQH2MPN100MGRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details