Murata Power Solutions Fixed Inductors LQH2HPZ220MGRL

Description
22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15896-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15896-2-ND
Fixed Inductors 490-15896-2-ND
22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 430mA 1.632Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370063-LQH2HPZ220MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370063-LQH2HPZ220MGRL
Inductors, Coils, Chokes - Fixed Inductors 1370063-LQH2HPZ220MGRL
Win Source Part Number: 1370063-LQH2HPZ220MG RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH2 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Base Product Number: LQH2HPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 430 mA Current - Saturation (Isat): 460mA Shielding: Shielded DC Resistance (DCR): 1.632Ohm Max Frequency - Self Resonant: 15MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370063-LQH2HPZ220MGRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 430 mA
Current - Saturation (Isat): 460mA
Shielding: Shielded
DC Resistance (DCR): 1.632Ohm Max
Frequency - Self Resonant: 15MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
22UH 430MA 1.632OHM Inductor and Choke - 71-LQH2HPZ220MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 430MA 1.632OHM Inductor and Choke
71-LQH2HPZ220MGRL
22UH 430MA 1.632OHM Inductor and Choke 71-LQH2HPZ220MGRL
FIXED IND 22UH 430MA 1.632OHM SM Product overview: LQH2HPZ220MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 430MA, 1.632OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 430MA, 1.632OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ220MGRL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 430MA 1.632OHM SM Product overview: LQH2HPZ220MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 430MA, 1.632OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 430MA, 1.632OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ220MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15896-2-ND 1370063-LQH2HPZ220MGRL 71-LQH2HPZ220MGRL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 22UH 430MA 1.632OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details